Vishay Intertechnology, Inc. Wirewound Resistors RS02C15R00FE70W03

Description
RS-2C 15 1% 3.25W E70 e3
Request a Quote
Description
RS-2C 15 1% 3.25W E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for temperatures up to +350 °C, available in non-inductive configurations. It has a power rating of 3.25 W for characteristic V, a resistance range from 0.1 Ω to 32.3 kΩ, and tolerances down to ±1%. The resistor body measures 0.500 ± 0.062 inches in length and 0.218 ± 0.031 inches in diameter, with terminals of 0.040 ± 0.002 inches in diameter. The part is MIL-PRF-26 qualified and features a temperature coefficient of ±20 ppm/°C for 10 Ω and above. Peak operating voltage is determined by (P × R)^1/2. The component includes stainless steel end caps and a ceramic core, with terminals available in tin/lead or lead-free finishes. Stability under load is ±0.5% + 0.05 Ω at rated power for characteristic U.

Datasheet Summary
Powered by GS/AI

The RS02C series consists of axial lead wirewound resistors with a silicone coating rated for temperatures up to +350 °C, available in non-inductive configurations. It has a power rating of 3.25 W for characteristic V, a resistance range from 0.1 Ω to 32.3 kΩ, and tolerances down to ±1%. The resistor body measures 0.500 ± 0.062 inches in length and 0.218 ± 0.031 inches in diameter, with terminals of 0.040 ± 0.002 inches in diameter. The part is MIL-PRF-26 qualified and features a temperature coefficient of ±20 ppm/°C for 10 Ω and above. Peak operating voltage is determined by (P × R)^1/2. The component includes stainless steel end caps and a ceramic core, with terminals available in tin/lead or lead-free finishes. Stability under load is ±0.5% + 0.05 Ω at rated power for characteristic U.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 3110-RS02C15R00FE70W03
RS-2C 15 1% 3.25W E70 e3

RS-2C 15 1% 3.25W E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C15R00FE70W03
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457466 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details