Vishay Intertechnology, Inc. Wirewound Resistors RS02C10K00FS7017

Description
RS-2C-17 10K 1% S70
Request a Quote
Description
RS-2C-17 10K 1% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C series is a precision wirewound resistor with silicone coating, designed for high temperature operation up to +350 °C and characterized by excellent stability with typical resistance shift under 0.5%. It features a complete welded construction, ceramic core, and stainless steel end caps. The part has axial leads and dimensions of 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing. It meets MIL-PRF-26 qualifications and is available with ± 1% tolerance. Power ratings are 3.25 W at +25 °C for characteristic U and 2.5 W for characteristic V. The resistance range for RS02C is 0.1 Ω to 32.3 kΩ. The part is available in tin/lead termination with tape and reel packaging. Non-inductive versions (NS) are available with reduced maximum resistance values and slightly larger body diameter.

Datasheet Summary
Powered by GS/AI

The RS02C series is a precision wirewound resistor with silicone coating, designed for high temperature operation up to +350 °C and characterized by excellent stability with typical resistance shift under 0.5%. It features a complete welded construction, ceramic core, and stainless steel end caps. The part has axial leads and dimensions of 0.500 ± 0.062 inches in length, 0.593 inches in maximum body diameter, and 0.218 ± 0.031 inches in lead spacing. It meets MIL-PRF-26 qualifications and is available with ± 1% tolerance. Power ratings are 3.25 W at +25 °C for characteristic U and 2.5 W for characteristic V. The resistance range for RS02C is 0.1 Ω to 32.3 kΩ. The part is available in tin/lead termination with tape and reel packaging. Non-inductive versions (NS) are available with reduced maximum resistance values and slightly larger body diameter.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C10K00FS7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C10K00FS7017
Wirewound Resistors 3110-RS02C10K00FS7017
RS-2C-17 10K 1% S70

RS-2C-17 10K 1% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C10K00FS7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 0.2000 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details