Vishay Intertechnology, Inc. Wirewound Resistors RS02C100R0HE7017

Description
RS-2C-17 100 3% E70 e3
Request a Quote
Description
RS-2C-17 100 3% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02C is an axial lead, silicone-coated wirewound resistor with a complete welded construction and MIL-PRF-26 qualification, rated for operation up to +350 °C. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum diameter, with lead diameter of 0.040 ± 0.002 inches and lead spacing of 0.218 ± 0.031 inches. Resistance ranges from 0.1 Ω to 32.3 kΩ, with 1.0 % tolerance available, and power ratings of 2.5 W at +25 °C for characteristic U and 3.25 W for characteristic V. Temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum dry and 100 MΩ minimum after moisture test. The operating temperature range is -65 °C to +350 °C. The part is available in lead-free termination (E70) with tape/reel packaging (7017). Non-inductive variants are identified by replacing R with N in the model number.

Datasheet Summary
Powered by GS/AI

The RS02C is an axial lead, silicone-coated wirewound resistor with a complete welded construction and MIL-PRF-26 qualification, rated for operation up to +350 °C. It measures 0.500 ± 0.062 inches in length, 0.593 inches in maximum diameter, with lead diameter of 0.040 ± 0.002 inches and lead spacing of 0.218 ± 0.031 inches. Resistance ranges from 0.1 Ω to 32.3 kΩ, with 1.0 % tolerance available, and power ratings of 2.5 W at +25 °C for characteristic U and 3.25 W for characteristic V. Temperature coefficient is ±50 ppm/°C for resistances from 1 Ω to 9.9 Ω. Insulation resistance is 1000 MΩ minimum dry and 100 MΩ minimum after moisture test. The operating temperature range is -65 °C to +350 °C. The part is available in lead-free termination (E70) with tape/reel packaging (7017). Non-inductive variants are identified by replacing R with N in the model number.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02C100R0HE7017 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02C100R0HE7017
Wirewound Resistors 3110-RS02C100R0HE7017
RS-2C-17 100 3% E70 e3

RS-2C-17 100 3% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02C100R0HE7017
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 696-S4-47RF1TR-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details
2 suppliers