The RS02B series is a wirewound resistor with silicone coating, designed for industrial precision power applications and meeting MIL-PRF-26 qualifications. It features a complete welded construction, a maximum operating temperature of +250 °C for characteristic U, and a resistance range of 0.499 Ω to 6.5 kΩ. The part has an axial lead configuration with dimensions of 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, and 0.187 ± 0.031 inches in lead diameter. It supports tolerances of ±0.5%, ±1%, and ±5%, with a maximum power rating of 3.0 W at 25 °C. The resistor uses a copper-nickel or nickel-chrome alloy element on a ceramic, steatite, or alumina core and includes stainless steel end caps. RoHS-compliant versions are available with lead-free terminations.
RS-2B .68 5% E12 e3
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS02BR6800JE12 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |