VISHAY INTERTECHNOLOGY, INC.
RS02BR5000JS73 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RS02BR5000JS73
Description
RS-2B .5 5% S73
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
Request a Quote
Email Supplier
Datasheet
Description
RS-2B .5 5% S73
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
|
Product Number
|
3110-RS02BR5000JS73 |
RS02BR5000JS73 |
|
Product Name
|
Wirewound Resistors |
3W,.5,5%,T/R |
|
Category / Application
|
Industrial
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Resistance Range
0.0100 ohms
Tolerance
1 +/- %
Power Rating
2.5 watts
View Details
2 suppliers
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
240000 ohms
View Details
2 suppliers
Power Rating
1440 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details