The RS02B series consists of axial lead, wirewound precision power resistors with a silicone coating, capable of operating up to +250 °C under characteristic U or +350 °C under characteristic V. The part has a maximum power rating of 3.0 W at 25 °C, with a resistance range of 0.499 Ω to 6.5 kΩ and tolerance options of ±0.05%, ±0.1%, ±0.25%, ±1%, and ±5%. It features a complete welded construction, a temperature coefficient of ±20 ppm/°C for 10 Ω and above, and meets MIL-PRF-26 qualifications. The physical dimensions are 0.560 ± 0.062 inches (14.22 ± 1.57 mm) in length, 0.622 inches (15.80 mm) in maximum body diameter, 0.187 ± 0.031 inches (4.75 ± 0.787 mm) in lead spacing, and 0.032 ± 0.002 inches (0.813 ± 0.051 mm) in lead diameter. The package is tin/lead terminated with tape and reel packaging.
RS-2B .475 1% S70
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS02BR4750FS70 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |