The RS02B series consists of axial lead, wirewound, precision power resistors with a silicone coating, rated for operation up to 250 °C with a power dissipation of 3.0 W at 25 °C and 3.75 W under characteristic V. The part has a resistance range of 0.499 Ω to 6.5 kΩ with tolerances of ±0.05%, ±0.1%, ±0.25%, ±1%, and ±5%. It features a complete welded construction, high temperature capability, and meets MIL-PRF-26 specifications. Dimensions are 14.22 ± 1.57 mm in length, 15.80 mm in diameter, with leads of 0.813 ± 0.051 mm in diameter. The part is available in both standard and non-inductive (NS) versions, with standard terminals in tin/lead finish. The part number RS02BR4000FS73 indicates a 400 Ω resistance, 1% tolerance, and tin/lead tape/reel packaging, consistent with the series' electrical and physical characteristics.
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS02BR4000FS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |