The RS02B series consists of axial lead, silicone-coated wirewound resistors with a maximum power rating of 3.0 W at 25 °C and a higher rating of 3.75 W for characteristic V operation up to 350 °C. The resistor has a ceramic core and stainless steel end caps, with a standard tolerance of ±1% for the RS02B model. It features a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, with operating temperatures from -65 °C to +350 °C. The physical dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead spacing, and 0.032 ± 0.002 inches in lead diameter. The part is qualified to MIL-PRF-26 and includes a complete welded construction with a high-temperature silicone coating. The resistor is available with tin/lead terminations in tape/reel packaging (S73 code).
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Wirewound Resistors |
| Product Number | 3110-RS02BR2200FS73 |
| Product Name | Wirewound Resistors |
| Category / Application | Industrial |