Riedon, Inc. Leaded Resistor SM-8

Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K
Description
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K

Suppliers

Company
Product
Description
Supplier Links
Leaded Resistor - SM-8 - Riedon, Inc.
Alhambra, CA, USA
Leaded Resistor
SM-8
Leaded Resistor SM-8
Resistances to 6 Megaohms Resistance Tolerances to +/-0.005% Temperature Coefficients of +/-1 ppm/K Power Ratings to 2W 100% Acceptance Tested / Traceable to NIST Long Term Stability / 100ppm/year Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K
  • Resistances to 6 Megaohms
  • Resistance Tolerances to +/-0.005%
  • Temperature Coefficients of +/-1 ppm/K
  • Power Ratings to 2W
  • 100% Acceptance Tested / Traceable to NIST
  • Long Term Stability / 100ppm/year
  • Matched Resistance Sets to +/-0.001% and +/-0.5 ppm/K

Technical Specifications

  Riedon, Inc.
Product Category Resistors
Product Number SM-8
Product Name Leaded Resistor
Configuration Single Resistor
Category / Application Precision Resistor
Technology / Construction Wirewound
Mounting / Packaging Radial Leads
Resistance Range ? to 500000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - A-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; General Use; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers