Vishay Intertechnology, Inc. Wirewound Resistors RS02B9K530FE12

Description
RS-2B 9.53K 1% E12 e3
Request a Quote
Description
RS-2B 9.53K 1% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, wirewound precision power resistors with a silicone coating rated for operation up to +250 °C under characteristic U and up to +350 °C under characteristic V. The part features a complete welded construction, meets MIL-PRF-26 qualifications, and offers resistance values from 0.499 Ω to 6.5 kΩ with tolerances of ±1%. It has a power rating of 3.0 W at 25 °C and a maximum working voltage derived from the square root of power times resistance. The resistor body measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum diameter, with lead diameter of 0.032 ± 0.002 inches. Temperature coefficient is specified as ±20 ppm/°C for values of 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. The resistor is available with tin/lead terminations, tape/reel packaging, and is classified as RoHS-compliant under configuration E12.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, wirewound precision power resistors with a silicone coating rated for operation up to +250 °C under characteristic U and up to +350 °C under characteristic V. The part features a complete welded construction, meets MIL-PRF-26 qualifications, and offers resistance values from 0.499 Ω to 6.5 kΩ with tolerances of ±1%. It has a power rating of 3.0 W at 25 °C and a maximum working voltage derived from the square root of power times resistance. The resistor body measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum diameter, with lead diameter of 0.032 ± 0.002 inches. Temperature coefficient is specified as ±20 ppm/°C for values of 10 Ω and above, and ±50 ppm/°C for 1 Ω to 9.9 Ω. The resistor is available with tin/lead terminations, tape/reel packaging, and is classified as RoHS-compliant under configuration E12.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B9K530FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B9K530FE12
Wirewound Resistors 3110-RS02B9K530FE12
RS-2B 9.53K 1% E12 e3

RS-2B 9.53K 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B9K530FE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1237200-S3-680RF1 - Win Source Electronics
Specs
Resistance Range 680 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details
3 suppliers