Riedon, Inc. Chip Resistor - Surface Mount S3-680RF1

Description
680 Ohms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet
Description
680 Ohms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 696-S3-680RF1DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-680RF1DKR-ND
Chip Resistor - Surface Mount 696-S3-680RF1DKR-ND
680 Ohms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

680 Ohms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-680RF1CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-680RF1CT-ND
Chip Resistor - Surface Mount 696-S3-680RF1CT-ND
680 Ohms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

680 Ohms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Chip Resistor - Surface Mount - 696-S3-680RF1TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
696-S3-680RF1TR-ND
Chip Resistor - Surface Mount 696-S3-680RF1TR-ND
680 Ohms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

680 Ohms ±1% 3W Chip Resistor 6327 J-Lead Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Wirewound

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1237200-S3-680RF1
Resistors - Chip Resistor - Surface Mount 1237200-S3-680RF1
Win Source Part Number: 1237200-S3-680RF1 Category: Resistors>Chip Resistor - Surface Mount Series: S Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety Package: Tape & Reel Height - Seated (Max): 0.268" (6.80mm) Standard Package: 500 Tolerance: ±1% Temperature Coefficient: ±20ppm/°C Power (Watts): 3W Composition: Wirewound Number of Terminations: 2 Resistance: 680 Ohms Package / Case: 6327 J-Lead Temperature Range - Operating: -55°C ~ 275°C Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8533.21.0080 Mfr: Riedon Other Names: S-3 680 OHM 1%,S-3-680FCT,S-3-68 0FCT,S-3-680FDKR,S-3 -680FTR,696-1234-1,6 96-1234-2,S-3-680FTR ,696-1234-6,S3680OHM 1,S-3-680FDKR

Win Source Part Number: 1237200-S3-680RF1
Category: Resistors>Chip Resistor - Surface Mount
Series: S
Features: Current Sense, Flame Proof, Moisture Resistant, Pulse Withstanding, Safety
Package: Tape & Reel
Height - Seated (Max): 0.268" (6.80mm)
Standard Package: 500
Tolerance: ±1%
Temperature Coefficient: ±20ppm/°C
Power (Watts): 3W
Composition: Wirewound
Number of Terminations: 2
Resistance: 680 Ohms
Package / Case: 6327 J-Lead
Temperature Range - Operating: -55°C ~ 275°C
Dimension: 0.626" L x 0.272" W (15.90mm x 6.90mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8533.21.0080
Mfr: Riedon
Other Names: S-3 680 OHM 1%,S-3-680FCT,S-3-680FCT,S-3-680FDKR,S-3-680FTR,696-1234-1,696-1234-2,S-3-680FTR,696-1234-6,S3680OHM1,S-3-680FDKR

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - S3-680RF1 - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
S3-680RF1
Resistors - Chip Resistor - Surface Mount S3-680RF1
RES SMD 680 OHM 1% 3W 6327

RES SMD 680 OHM 1% 3W 6327

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 696-S3-680RF1DKR-ND 1237200-S3-680RF1 S3-680RF1
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging 6327 J-Lead 6327 J-Lead
Resistance Range 680 ohms 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chip Resistor - Surface Mount - RL73N1ER15FTD-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details