Vishay Intertechnology, Inc. Wirewound Resistors RS02B931R0FE70

Description
RS-2B 931 1% E70 e3
Request a Quote
Description
RS-2B 931 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series is an axial wirewound resistor with silicone coating, designed for precision power applications and rated for temperatures up to +250 °C (U) or +350 °C (V). It has a maximum power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.5 kΩ with tolerances down to ±0.05 %. The package measures 0.560 ± 0.062 in. long, 0.622 in. max., and 0.187 ± 0.031 in. in diameter with 0.032 ± 0.002 in. terminals. It meets MIL-PRF-26 qualifications and offers non-inductive versions under the NS prefix. Temperature coefficient is ±20 ppm/°C for 10 Ω and above. Terminals are available in tin/lead or lead-free finishes with tape/reel or bulk packaging. The part is not RoHS-compliant when leaded.

Datasheet Summary
Powered by GS/AI

The RS02B series is an axial wirewound resistor with silicone coating, designed for precision power applications and rated for temperatures up to +250 °C (U) or +350 °C (V). It has a maximum power rating of 3.0 W at 25 °C and a resistance range of 0.499 Ω to 6.5 kΩ with tolerances down to ±0.05 %. The package measures 0.560 ± 0.062 in. long, 0.622 in. max., and 0.187 ± 0.031 in. in diameter with 0.032 ± 0.002 in. terminals. It meets MIL-PRF-26 qualifications and offers non-inductive versions under the NS prefix. Temperature coefficient is ±20 ppm/°C for 10 Ω and above. Terminals are available in tin/lead or lead-free finishes with tape/reel or bulk packaging. The part is not RoHS-compliant when leaded.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B931R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B931R0FE70
Wirewound Resistors 3110-RS02B931R0FE70
RS-2B 931 1% E70 e3

RS-2B 931 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B931R0FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 457463 - RS Components, Ltd.
Specs
Category / Application Power Applications
Mounting / Packaging Aluminium
Standards and Certifications RoHS; AEC-Q200
View Details
CryptoMemory -  - Win Source Electronics
KOA Speer Electronics, Inc.
Specs
Resistance Range 0.0500 ohms
Tolerance 0.0 +/- %
Power Rating 30 watts
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details