Vishay Intertechnology, Inc. Wirewound Resistors RS02B896R0FB12

Description
RS-2B 896 1% B12
Request a Quote
Description
RS-2B 896 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V, a resistance range of 0.499 Ω to 6.5 kΩ, and tolerances of ±1.0 %. The resistor body measures 0.560 ± 0.062 in length, 0.622 in maximum length with leads, 0.187 ± 0.031 in diameter, and leads have a diameter of 0.032 ± 0.002 in. The parts are MIL-PRF-26 qualified, feature a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, operate from -65 °C to +250 °C for characteristic U, and are coated with high-temperature silicone for stability up to 350 °C. The part number RS02B896R0FB12 matches the RS02B series with a resistance value of 896 Ω, 1.0 % tolerance, and bulk packaging, in accordance with the global numbering format.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated, wirewound precision power resistors with a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V, a resistance range of 0.499 Ω to 6.5 kΩ, and tolerances of ±1.0 %. The resistor body measures 0.560 ± 0.062 in length, 0.622 in maximum length with leads, 0.187 ± 0.031 in diameter, and leads have a diameter of 0.032 ± 0.002 in. The parts are MIL-PRF-26 qualified, feature a temperature coefficient of ±20 ppm/°C for resistances of 10 Ω and above, operate from -65 °C to +250 °C for characteristic U, and are coated with high-temperature silicone for stability up to 350 °C. The part number RS02B896R0FB12 matches the RS02B series with a resistance value of 896 Ω, 1.0 % tolerance, and bulk packaging, in accordance with the global numbering format.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B896R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B896R0FB12
Wirewound Resistors 3110-RS02B896R0FB12
RS-2B 896 1% B12

RS-2B 896 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B896R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123567 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 33 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details