Vishay Intertechnology, Inc. Wirewound Resistors 825 Ohm 1% 3W RS02B825R0FE12

Description
Wirewound Resistors 825 Ohm 1% 3W
Request a Quote Datasheet
Description
Wirewound Resistors 825 Ohm 1% 3W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 825 Ohm 1% 3W - RS02B825R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 825 Ohm 1% 3W
RS02B825R0FE12
Wirewound Resistors 825 Ohm 1% 3W RS02B825R0FE12
Wirewound Resistors 825 Ohm 1% 3W

Wirewound Resistors 825 Ohm 1% 3W

Supplier's Site
Wirewound Resistors - 3110-RS02B825R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B825R0FE12
Wirewound Resistors 3110-RS02B825R0FE12
RS-2B 825 1% E12 e3

RS-2B 825 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B825R0FE12 3110-RS02B825R0FE12
Product Name Wirewound Resistors 825 Ohm 1% 3W Wirewound Resistors
Technology / Construction Wirewound
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details