Vishay Intertechnology, Inc. Wirewound Resistors RS02B7R500JE70

Description
RS-2B 7.5 5% E70 e3
Request a Quote
Description
RS-2B 7.5 5% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial lead, silicone-coated, wirewound resistors with a 3.0 W power rating at 25 °C (characteristic U) and 3.75 W (characteristic V), operating from -65 °C to +250 °C. Resistance ranges from 0.499 Ω to 6.5 kΩ with ±5 % tolerance. The component uses a ceramic or steatite core, copper-nickel or nickel-chrome element, stainless steel end caps, and tin/lead or lead-free terminals. Dimensions are 0.560 ± 0.062 in length, 0.187 ± 0.031 in diameter, and 0.032 in lead diameter. It meets MIL-PRF-26 qualifications. The part number RS02B7R500JE70 includes a lead-free, tape/reel package designation, confirming it aligns with the series but is not listed as a standalone variant.

Datasheet Summary
Powered by GS/AI

The RS02B series comprises axial lead, silicone-coated, wirewound resistors with a 3.0 W power rating at 25 °C (characteristic U) and 3.75 W (characteristic V), operating from -65 °C to +250 °C. Resistance ranges from 0.499 Ω to 6.5 kΩ with ±5 % tolerance. The component uses a ceramic or steatite core, copper-nickel or nickel-chrome element, stainless steel end caps, and tin/lead or lead-free terminals. Dimensions are 0.560 ± 0.062 in length, 0.187 ± 0.031 in diameter, and 0.032 in lead diameter. It meets MIL-PRF-26 qualifications. The part number RS02B7R500JE70 includes a lead-free, tape/reel package designation, confirming it aligns with the series but is not listed as a standalone variant.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B7R500JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B7R500JE70
Wirewound Resistors 3110-RS02B7R500JE70
RS-2B 7.5 5% E70 e3

RS-2B 7.5 5% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B7R500JE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123466 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
Leaded Resistor - 120PC - Riedon, Inc.
Specs
Category / Application Precision Resistor
Mounting / Packaging Radial Leads
Standards and Certifications RoHS
View Details