Vishay Intertechnology, Inc. Wirewound Resistors RS02B75R00GB12

Description
RS-2B 75 2% B12
Request a Quote
Description
RS-2B 75 2% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead wirewound resistors with a silicone coating, designed for industrial precision power applications, featuring a complete welded construction and MIL-PRF-26 qualification. The resistor has a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V, with a resistance range of 0.499 Ω to 6.5 kΩ. The case dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead diameter, and 0.032 ± 0.002 inches in lead length. The temperature coefficient is ± 20 ppm/°C for resistances of 10 Ω and above, and the operating temperature range is -65 °C to +250 °C for characteristic U. The part includes tin/lead terminations with bulk packaging, as indicated by the B12 suffix. The tolerance for this model is ± 5 %.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead wirewound resistors with a silicone coating, designed for industrial precision power applications, featuring a complete welded construction and MIL-PRF-26 qualification. The resistor has a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V, with a resistance range of 0.499 Ω to 6.5 kΩ. The case dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead diameter, and 0.032 ± 0.002 inches in lead length. The temperature coefficient is ± 20 ppm/°C for resistances of 10 Ω and above, and the operating temperature range is -65 °C to +250 °C for characteristic U. The part includes tin/lead terminations with bulk packaging, as indicated by the B12 suffix. The tolerance for this model is ± 5 %.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B75R00GB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B75R00GB12
Wirewound Resistors 3110-RS02B75R00GB12
RS-2B 75 2% B12

RS-2B 75 2% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B75R00GB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
4 suppliers
Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details