Vishay Intertechnology, Inc. Wirewound Resistors RS02B750R0FS73

Description
RS-2B 750 1% S73
Request a Quote
Description
RS-2B 750 1% S73
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B750R0FS73 is a wirewound precision power resistor with a resistance value of 750 Ω and a tolerance of ±1%, featuring a silicone coating rated for operation up to 350 °C and a complete welded construction. It is a non-MIL-PRF-26 variant with a tin/lead termination in tape/reel packaging and follows the RS02B series dimensions: 0.560 ± 0.062 in (14.22 ± 1.57 mm) length, 0.622 in (15.80 mm) max. length between leads, 0.187 ± 0.031 in (4.75 ± 0.787 mm) diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. The resistor has a power rating of 3.0 W at 25 °C (Characteristic U) and 3.75 W at 25 °C (Characteristic V), with a temperature coefficient of ±20 ppm/°C for values above 10 Ω. It meets MIL-PRF-26 requirements for stability and performance.

Datasheet Summary
Powered by GS/AI

The RS02B750R0FS73 is a wirewound precision power resistor with a resistance value of 750 Ω and a tolerance of ±1%, featuring a silicone coating rated for operation up to 350 °C and a complete welded construction. It is a non-MIL-PRF-26 variant with a tin/lead termination in tape/reel packaging and follows the RS02B series dimensions: 0.560 ± 0.062 in (14.22 ± 1.57 mm) length, 0.622 in (15.80 mm) max. length between leads, 0.187 ± 0.031 in (4.75 ± 0.787 mm) diameter, and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. The resistor has a power rating of 3.0 W at 25 °C (Characteristic U) and 3.75 W at 25 °C (Characteristic V), with a temperature coefficient of ±20 ppm/°C for values above 10 Ω. It meets MIL-PRF-26 requirements for stability and performance.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B750R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B750R0FS73
Wirewound Resistors 3110-RS02B750R0FS73
RS-2B 750 1% S73

RS-2B 750 1% S73

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B750R0FS73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249296 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details