Vishay Intertechnology, Inc. Wirewound Resistors RS02B725R0FE70

Description
RS-2B 725 1% E70 e3
Request a Quote
Description
RS-2B 725 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series is a wirewound, precision power resistor with silicone coating, rated for 3.0 W at 25 °C and capable of operating up to 250 °C. It uses a ceramic core and stainless steel end caps, with axial leads and dimensions of 0.560 ± 0.062 inches in length, 0.622 inches maximum body length, and 0.187 ± 0.031 inches in diameter. Resistance ranges from 0.499 Ω to 6.5 kΩ with tolerances of ±0.05 % to ±10 %. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. It is MIL-PRF-26 qualified and available with lead-free or tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The RS02B series is a wirewound, precision power resistor with silicone coating, rated for 3.0 W at 25 °C and capable of operating up to 250 °C. It uses a ceramic core and stainless steel end caps, with axial leads and dimensions of 0.560 ± 0.062 inches in length, 0.622 inches maximum body length, and 0.187 ± 0.031 inches in diameter. Resistance ranges from 0.499 Ω to 6.5 kΩ with tolerances of ±0.05 % to ±10 %. The temperature coefficient is ±20 ppm/°C for resistances of 10 Ω and above. It is MIL-PRF-26 qualified and available with lead-free or tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B725R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B725R0FE70
Wirewound Resistors 3110-RS02B725R0FE70
RS-2B 725 1% E70 e3

RS-2B 725 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B725R0FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123459 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors) -  - Win Source Electronics
Specs
Resistance Range 0.0500 ohms
View Details
2 suppliers
 - RFW Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application Fusible Resistor
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details