Vishay Intertechnology, Inc. Wirewound Resistors RS02B6R000JS70

Description
RS-2B 6 5% S70
Request a Quote
Description
RS-2B 6 5% S70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B wirewound resistor is an axial lead, silicone-coated precision power resistor with a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V. It has a resistance range of 0.499 Ω to 6.5 Ω, a tolerance of ±5 %, and operates from -65 °C to +250 °C for characteristic U. The part features a welded construction, a ceramic core, and stainless steel end caps, with terminals coated in tin/lead. Its dimensions are 0.560 ± 0.062 in. (14.22 ± 1.57 mm) in length, 0.622 in. (15.80 mm) in maximum body diameter, 0.187 ± 0.031 in. (4.75 ± 0.787 mm) in lead diameter, and 0.032 ± 0.002 in. (0.813 ± 0.051 mm) in lead length. It meets MIL-PRF-26 standards and is available in non-inductive variants by substituting N for R in the model number.

Datasheet Summary
Powered by GS/AI

The RS02B wirewound resistor is an axial lead, silicone-coated precision power resistor with a maximum power rating of 3.0 W at 25 °C for characteristic U and 3.75 W for characteristic V. It has a resistance range of 0.499 Ω to 6.5 Ω, a tolerance of ±5 %, and operates from -65 °C to +250 °C for characteristic U. The part features a welded construction, a ceramic core, and stainless steel end caps, with terminals coated in tin/lead. Its dimensions are 0.560 ± 0.062 in. (14.22 ± 1.57 mm) in length, 0.622 in. (15.80 mm) in maximum body diameter, 0.187 ± 0.031 in. (4.75 ± 0.787 mm) in lead diameter, and 0.032 ± 0.002 in. (0.813 ± 0.051 mm) in lead length. It meets MIL-PRF-26 standards and is available in non-inductive variants by substituting N for R in the model number.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B6R000JS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B6R000JS70
Wirewound Resistors 3110-RS02B6R000JS70
RS-2B 6 5% S70

RS-2B 6 5% S70

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B6R000JS70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249288 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
CWFS Coat Insulated Wirewound with Fusing Function -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 4.7 to 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Current Sensing Shunt Precision Wire Wound Resistor (4-tab) - PVS Series - Precision Resistor Co., Inc.
Specs
Category / Application Current Sensing
View Details