Vishay Intertechnology, Inc. Wirewound Resistors RS02B635R0FB12

Description
RS-2B 635 1% B12
Request a Quote
Description
RS-2B 635 1% B12
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial wirewound resistors with a silicone coating, rated for 3.0 W at 25 °C and 3.75 W under characteristic V operation up to +350 °C. Built with a ceramic core and copper-nickel or nickel-chrome wire, it has stainless steel end caps and Copperweld® terminations. Resistance ranges from 0.1 to 24.5 kΩ with ±1% tolerance. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. It meets MIL-PRF-26 standards and operates from -65 °C to +350 °C. The package is 0.560 ± 0.062 in (14.22 ± 1.57 mm) long, 0.622 in (15.80 mm) in maximum diameter, with 0.187 ± 0.031 in (4.75 ± 0.787 mm) lead spacing and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. This variant is packaged in bulk with tin/lead terminations.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial wirewound resistors with a silicone coating, rated for 3.0 W at 25 °C and 3.75 W under characteristic V operation up to +350 °C. Built with a ceramic core and copper-nickel or nickel-chrome wire, it has stainless steel end caps and Copperweld® terminations. Resistance ranges from 0.1 to 24.5 kΩ with ±1% tolerance. The temperature coefficient is ±20 ppm/°C for 10 Ω and above. It meets MIL-PRF-26 standards and operates from -65 °C to +350 °C. The package is 0.560 ± 0.062 in (14.22 ± 1.57 mm) long, 0.622 in (15.80 mm) in maximum diameter, with 0.187 ± 0.031 in (4.75 ± 0.787 mm) lead spacing and 0.032 ± 0.002 in (0.813 ± 0.051 mm) lead diameter. This variant is packaged in bulk with tin/lead terminations.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B635R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B635R0FB12
Wirewound Resistors 3110-RS02B635R0FB12
RS-2B 635 1% B12

RS-2B 635 1% B12

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B635R0FB12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123603 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 22 ohms
View Details
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
RW Coat Insulated Miniature Precision Power Wirewound -  - KOA Speer Electronics, Inc.
Specs
Mounting / Packaging Axial Leads
Standards and Certifications RoHS
Resistance Range 100 to 62000 ohms
View Details
 - RMWM Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Cylindrical
Standards and Certifications JIS
View Details