Vishay Intertechnology, Inc. Res Wirewound 52 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B52R00FS70

Description
Res Wirewound 52 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 52 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 52 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B52R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 52 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B52R00FS70
Res Wirewound 52 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B52R00FS70
Res Wirewound 52 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 52 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS02B52R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B52R00FS70
Wirewound Resistors 3110-RS02B52R00FS70
RS-2B 52 1% S70

RS-2B 52 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B52R00FS70 3110-RS02B52R00FS70
Product Name Res Wirewound 52 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details