Vishay Intertechnology, Inc. Wirewound Resistors RS02B51R50FE70

Description
RS-2B 51.5 1% E70 e3
Request a Quote
Description
RS-2B 51.5 1% E70 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series is a wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and military qualification to MIL-PRF-26. It has a power rating of 3.0 W at 25 °C with a derated capability up to 3.75 W, and resistance values range from 0.499 Ω to 6.5 kΩ with tolerances of ±1%. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead spacing, and 0.032 ± 0.002 inches in lead diameter. The RS02B51R50FE70 variant is a lead-free, tape/reel packaged version with a resistance of 51.5 Ω and a 1% tolerance.

Datasheet Summary
Powered by GS/AI

The RS02B series is a wirewound resistor with a silicone coating rated for temperatures up to 350 °C, featuring a complete welded construction and military qualification to MIL-PRF-26. It has a power rating of 3.0 W at 25 °C with a derated capability up to 3.75 W, and resistance values range from 0.499 Ω to 6.5 kΩ with tolerances of ±1%. The part measures 0.560 ± 0.062 inches in length, 0.622 inches in maximum body diameter, 0.187 ± 0.031 inches in lead spacing, and 0.032 ± 0.002 inches in lead diameter. The RS02B51R50FE70 variant is a lead-free, tape/reel packaged version with a resistance of 51.5 Ω and a 1% tolerance.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B51R50FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B51R50FE70
Wirewound Resistors 3110-RS02B51R50FE70
RS-2B 51.5 1% E70 e3

RS-2B 51.5 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B51R50FE70
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1249284 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
 - RWN Series - Trigon Components, Inc.
Trigon Components, Inc.
Specs
Category / Application General Use
Mounting / Packaging Axial Leads
Standards and Certifications JIS
View Details