Vishay Intertechnology, Inc. Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B4K700FR50

Description
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B4K700FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B4K700FR50
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B4K700FR50
Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B4K700FR50
Product Name Res Wirewound 4.7K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1690357 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers