Vishay Intertechnology, Inc. Wirewound Resistors RS02B4K300JE70

Description
RS-2B 4.3K 5% E70 e3
Request a Quote Datasheet
Description
RS-2B 4.3K 5% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B4K300JE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B4K300JE70
Wirewound Resistors 3110-RS02B4K300JE70
RS-2B 4.3K 5% E70 e3

RS-2B 4.3K 5% E70 e3

Supplier's Site Datasheet
Res Wirewound 4.3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B4K300JE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 4.3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B4K300JE70
Res Wirewound 4.3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B4K300JE70
Res Wirewound 4.3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 4.3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B4K300JE70 RS02B4K300JE70
Product Name Wirewound Resistors Res Wirewound 4.3K Ohm 5% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Standards and Certifications RoHS
Resistance Range 4300 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311267 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details