Vishay Intertechnology, Inc. Wirewound Resistors RS02B45R00FS70

Description
RS-2B 45 1% S70
Request a Quote Datasheet
Description
RS-2B 45 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B45R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B45R00FS70
Wirewound Resistors 3110-RS02B45R00FS70
RS-2B 45 1% S70

RS-2B 45 1% S70

Supplier's Site Datasheet
Res Wirewound 45 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B45R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 45 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B45R00FS70
Res Wirewound 45 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B45R00FS70
Res Wirewound 45 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 45 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B45R00FS70 RS02B45R00FS70
Product Name Wirewound Resistors Res Wirewound 45 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 45 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1722168 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers