Vishay Intertechnology, Inc. Res Wirewound 402 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B402R0FB12

Description
Res Wirewound 402 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 402 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 402 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B402R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 402 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B402R0FB12
Res Wirewound 402 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B402R0FB12
Res Wirewound 402 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 402 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS02B402R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B402R0FB12
Wirewound Resistors 3110-RS02B402R0FB12
RS-2B 402 1% B12

RS-2B 402 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B402R0FB12 3110-RS02B402R0FB12
Product Name Res Wirewound 402 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - CLK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R475JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details