Vishay Intertechnology, Inc. Res Wirewound 3.01 Ohm 1% 3W|3.75W ¦50ppm/¦C AXL Thru-Hole RS02B3R010FB12

Description
Res Wirewound 3.01 Ohm 1% 3W|3.75W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Wirewound 3.01 Ohm 1% 3W|3.75W ¦50ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 3.01 Ohm 1% 3W|3.75W ¦50ppm/¦C AXL Thru-Hole - RS02B3R010FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.01 Ohm 1% 3W|3.75W ¦50ppm/¦C AXL Thru-Hole
RS02B3R010FB12
Res Wirewound 3.01 Ohm 1% 3W|3.75W ¦50ppm/¦C AXL Thru-Hole RS02B3R010FB12
Res Wirewound 3.01 Ohm 1% 3W|3.75W ¦50ppm/¦C AXL Thru-Hole

Res Wirewound 3.01 Ohm 1% 3W|3.75W ¦50ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistors - 3110-RS02B3R010FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B3R010FB12
Wirewound Resistors 3110-RS02B3R010FB12
RS-2B 3.01 1% B12

RS-2B 3.01 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B3R010FB12 3110-RS02B3R010FB12
Product Name Res Wirewound 3.01 Ohm 1% 3W|3.75W ¦50ppm/¦C AXL Thru-Hole Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R1R0JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614895-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9500 ohms
View Details
4 suppliers