Vishay Intertechnology, Inc. Res Wirewound 37 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B37R00FS70

Description
Res Wirewound 37 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 37 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 37 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B37R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 37 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B37R00FS70
Res Wirewound 37 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B37R00FS70
Res Wirewound 37 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 37 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS02B37R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B37R00FS70
Wirewound Resistors 3110-RS02B37R00FS70
RS-2B 37 1% S70

RS-2B 37 1% S70

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B37R00FS70 3110-RS02B37R00FS70
Product Name Res Wirewound 37 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details