Res Wirewound 375 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS-2B 375 1% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS02B375R0FE12 | 3110-RS02B375R0FE12 |
| Product Name | Res Wirewound 375 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |