Vishay Intertechnology, Inc. Wirewound Resistors RS02B355R0FS70

Description
RS-2B 355 1% S70
Request a Quote Datasheet
Description
RS-2B 355 1% S70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B355R0FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B355R0FS70
Wirewound Resistors 3110-RS02B355R0FS70
RS-2B 355 1% S70

RS-2B 355 1% S70

Supplier's Site Datasheet
Res Wirewound 355 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B355R0FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 355 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B355R0FS70
Res Wirewound 355 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B355R0FS70
Res Wirewound 355 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 355 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B355R0FS70 RS02B355R0FS70
Product Name Wirewound Resistors Res Wirewound 355 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 355 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1200275-C1410RJL - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
4 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details