Vishay Intertechnology, Inc. Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B30R10FR50

Description
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B30R10FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B30R10FR50
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B30R10FR50
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B30R10FR50
Product Name Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers