Vishay Intertechnology, Inc. Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B30R10FE73

Description
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B30R10FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B30R10FE73
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B30R10FE73
Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS02B30R10FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B30R10FE73
Wirewound Resistors 3110-RS02B30R10FE73
RS-2B 30.1 1% E73 e3

RS-2B 30.1 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B30R10FE73 3110-RS02B30R10FE73
Product Name Res Wirewound 30.1 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details