Res Wirewound 2.26 Ohm 2% 3W ¦50ppm/¦C AXL Thru-Hole T/R
RS-2B 2.26 2% E70 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS02B2R260GE70 | 3110-RS02B2R260GE70 |
| Product Name | Res Wirewound 2.26 Ohm 2% 3W ¦50ppm/¦C AXL Thru-Hole T/R | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 2 +/- % | 2 +/- % |
| Temperature Coefficient | 50 ±ppm/°C |