Vishay Intertechnology, Inc. Res Wirewound 24.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B24R50FE70

Description
Res Wirewound 24.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 24.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 24.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B24R50FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 24.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B24R50FE70
Res Wirewound 24.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B24R50FE70
Res Wirewound 24.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 24.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS02B24R50FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B24R50FE70
Wirewound Resistors 3110-RS02B24R50FE70
RS-2B 24.5 1% E70 e3

RS-2B 24.5 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B24R50FE70 3110-RS02B24R50FE70
Product Name Res Wirewound 24.5 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers