Res Wirewound 24 Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS-2B 24 3% E12 e3
| ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|
| Product Category | Resistors | Wirewound Resistors |
| Product Number | RS02B24R00HE12 | 3110-RS02B24R00HE12 |
| Product Name | Res Wirewound 24 Ohm 3% 3W ¦20ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistors |
| Technology / Construction | Wirewound | |
| Mounting / Packaging | ThroughHole | |
| Tolerance | 3 +/- % | 3 +/- % |
| Temperature Coefficient | 20 ±ppm/°C |