Vishay Intertechnology, Inc. Wirewound Resistors RS02B200R0FE73

Description
RS-2B 200 1% E73 e3
Request a Quote
Description
RS-2B 200 1% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series is a wirewound, precision power resistor with a silicone coating, designed for high-temperature applications up to 250 °C for characteristic U and 350 °C for characteristic V. It features a ceramic core, stainless steel end caps, and copperweld® terminals with tin/lead plating. The RS02B variant has a power rating of 3.0 W at 25 °C and a maximum resistance of 6.5 kΩ, with tolerances of ±0.05 %, ±0.1 %, ±0.25 %, ±1 %, or ±5 %. The part accommodates leads trimmed for tape/reel packaging and meets MIL-PRF-26 qualifications. Its dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in maximum length, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. The RS02B200R0FE73 is a variant with a 200 Ω resistance and a 1 % tolerance in lead-free, tape/reel packaging, which aligns with the RS02B series specifications.

Datasheet Summary
Powered by GS/AI

The RS02B series is a wirewound, precision power resistor with a silicone coating, designed for high-temperature applications up to 250 °C for characteristic U and 350 °C for characteristic V. It features a ceramic core, stainless steel end caps, and copperweld® terminals with tin/lead plating. The RS02B variant has a power rating of 3.0 W at 25 °C and a maximum resistance of 6.5 kΩ, with tolerances of ±0.05 %, ±0.1 %, ±0.25 %, ±1 %, or ±5 %. The part accommodates leads trimmed for tape/reel packaging and meets MIL-PRF-26 qualifications. Its dimensions are 0.560 ± 0.062 inches in length, 0.622 inches in maximum length, 0.187 ± 0.031 inches in diameter, and 0.032 ± 0.002 inches in lead diameter. The RS02B200R0FE73 is a variant with a 200 Ω resistance and a 1 % tolerance in lead-free, tape/reel packaging, which aligns with the RS02B series specifications.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B200R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B200R0FE73
Wirewound Resistors 3110-RS02B200R0FE73
RS-2B 200 1% E73 e3

RS-2B 200 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B200R0FE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-RK73B1JTTD562JCT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
View Details
4 suppliers
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS; UL
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 47 ohms
View Details
Chip Resistor - Surface Mount - 696-S4-0R03F1CT-ND - DigiKey
Specs
Category / Application Current Sensing; General Use
Mounting / Packaging 4525 J-Lead
Features Non-Inductive; Fireproof Case
View Details