Vishay Intertechnology, Inc. Res Wirewound 1.33 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B1R330FE12

Description
Res Wirewound 1.33 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 1.33 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.33 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B1R330FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.33 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B1R330FE12
Res Wirewound 1.33 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B1R330FE12
Res Wirewound 1.33 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.33 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS02B1R330FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1R330FE12
Wirewound Resistors 3110-RS02B1R330FE12
RS-2B 1.33 1% E12 e3

RS-2B 1.33 1% E12 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B1R330FE12 3110-RS02B1R330FE12
Product Name Res Wirewound 1.33 Ohm 1% 3W ¦50ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123471 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers