Vishay Intertechnology, Inc. Res Wirewound 1.2 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B1R200DB12

Description
Res Wirewound 1.2 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 1.2 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 1.2 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk - RS02B1R200DB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 1.2 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
RS02B1R200DB12
Res Wirewound 1.2 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk RS02B1R200DB12
Res Wirewound 1.2 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 1.2 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B1R200DB12
Product Name Res Wirewound 1.2 Ohm 0.5% 3W ¦50ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625966-0 - Lingto Electronic Limited
Specs
Technology / Construction Wirewound
Mounting / Packaging Solder Lugs
Resistance Range 0.0500 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
Resistance Range 0.0500 ohms
Tolerance 20 +/- %
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers