Vishay Intertechnology, Inc. Wirewound Resistors RS02B1K500JE73

Description
RS-2B 1.5K 5% E73 e3
Request a Quote
Description
RS-2B 1.5K 5% E73 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated wirewound resistors with a maximum case size of 0.622 inches in length and 0.187 inches in diameter, designed for high-temperature operation up to 250 °C under characteristic U. The part RS02B1K500JE73 is a 1.5 kΩ resistor with a tolerance of ±5%, terminated in tin/lead and packaged in tape/reel. It meets MIL-PRF-26 qualifications and features a complete welded construction for reliability. The series supports power ratings up to 3.0 W at 25 °C with a resistance range of 0.499 Ω to 6.49 kΩ for the RS02B variant.

Datasheet Summary
Powered by GS/AI

The RS02B series consists of axial lead, silicone-coated wirewound resistors with a maximum case size of 0.622 inches in length and 0.187 inches in diameter, designed for high-temperature operation up to 250 °C under characteristic U. The part RS02B1K500JE73 is a 1.5 kΩ resistor with a tolerance of ±5%, terminated in tin/lead and packaged in tape/reel. It meets MIL-PRF-26 qualifications and features a complete welded construction for reliability. The series supports power ratings up to 3.0 W at 25 °C with a resistance range of 0.499 Ω to 6.49 kΩ for the RS02B variant.

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B1K500JE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K500JE73
Wirewound Resistors 3110-RS02B1K500JE73
RS-2B 1.5K 5% E73 e3

RS-2B 1.5K 5% E73 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B1K500JE73
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123524 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 10 ohms
View Details
Specs
Resistance Range 49.9 ohms
Tolerance 1 +/- %
Temperature Coefficient 20 ±ppm/°C
View Details