RS-2B 1.37K 1% S70
Res Wirewound 1.37K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Wirewound Resistors | Resistors |
| Product Number | 3110-RS02B1K370FS70 | RS02B1K370FS70 |
| Product Name | Wirewound Resistors | Res Wirewound 1.37K Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R |
| Category / Application | Industrial | |
| Resistance Range | 1370 ohms | |
| Tolerance | 1 +/- % | 1 +/- % |
| Technology / Construction | Wirewound |