Vishay Intertechnology, Inc. Wirewound Resistors RS02B1K000HE12

Description
RS-2B 1K 3% E12 e3
Request a Quote
Description
RS-2B 1K 3% E12 e3
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RS02B series is an axial-lead, silicone-coated wirewound resistor for industrial precision power applications, meeting MIL-PRF-26 qualifications. It has a maximum body diameter of 0.622 inches (15.80 mm), length of 0.560 inches (14.22 mm), lead spacing of 0.187 inches (4.75 mm), and lead diameter of 0.032 inches (0.813 mm). It offers a 3.0 W power rating at 25 °C and 3.75 W under characteristic V, with a resistance range of 0.499 Ω to 6.49 kΩ andtolerances of ±0.5 %, ±1 %, or ±5 %. Operating temperature is -65 °C to +350 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Non-inductive versions are available by substituting "N" for "R".

Datasheet Summary
Powered by GS/AI

The RS02B series is an axial-lead, silicone-coated wirewound resistor for industrial precision power applications, meeting MIL-PRF-26 qualifications. It has a maximum body diameter of 0.622 inches (15.80 mm), length of 0.560 inches (14.22 mm), lead spacing of 0.187 inches (4.75 mm), and lead diameter of 0.032 inches (0.813 mm). It offers a 3.0 W power rating at 25 °C and 3.75 W under characteristic V, with a resistance range of 0.499 Ω to 6.49 kΩ andtolerances of ±0.5 %, ±1 %, or ±5 %. Operating temperature is -65 °C to +350 °C. Temperature coefficient is ±20 ppm/°C for 10 Ω and above, ±50 ppm/°C for 1 Ω to 9.9 Ω, ±90 ppm/°C for 0.5 Ω to 0.99 Ω. Non-inductive versions are available by substituting "N" for "R".

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B1K000HE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B1K000HE12
Wirewound Resistors 3110-RS02B1K000HE12
RS-2B 1K 3% E12 e3

RS-2B 1K 3% E12 e3

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Wirewound Resistors
Product Number 3110-RS02B1K000HE12
Product Name Wirewound Resistors
Category / Application Industrial
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 52-RK73B1ETTP102J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Thick Film
Mounting / Packaging 0402 (1005 Metric)
Resistance Range 1000 ohms
View Details
5 suppliers
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Mounting / Packaging Tab Terminals
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
Resistance Range 330 ohms
View Details
Specs
Resistance Range 0.0150 ohms
Tolerance 5 +/- %
Power Rating 3 watts
View Details