Vishay Intertechnology, Inc. Res Wirewound 162 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B162R0FR50

Description
Res Wirewound 162 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Wirewound 162 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 162 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R - RS02B162R0FR50 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 162 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
RS02B162R0FR50
Res Wirewound 162 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R RS02B162R0FR50
Res Wirewound 162 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Res Wirewound 162 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS02B162R0FR50
Product Name Res Wirewound 162 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole T/R
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details