Vishay Precision Group Wirewound Resistors RS02B15R00FB12

Description
RS-2B 15 1% B12
Request a Quote Datasheet
Description
RS-2B 15 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B15R00FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B15R00FB12
Wirewound Resistors 3110-RS02B15R00FB12
RS-2B 15 1% B12

RS-2B 15 1% B12

Supplier's Site Datasheet
Res Wirewound 15 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole - RS02B15R00FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 15 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole
RS02B15R00FB12
Res Wirewound 15 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole RS02B15R00FB12
Res Wirewound 15 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Res Wirewound 15 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole

Supplier's Site
Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Vishay - 02F1177 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Vishay
02F1177
Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Vishay 02F1177
WIREWOUND RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

WIREWOUND RESISTOR, 15 OHM, 3W, 1%; Resistance:15ohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: No

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS02B15R00FB12 RS02B15R00FB12 02F1177
Product Name Wirewound Resistors Res Wirewound 15 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Wirewound Resistor, 15 Ohm, 3W, 1%; Resistance Vishay
Category / Application Industrial Precision Resistor
Resistance Range 15 ohms 15 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Ceramic Composition; Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1879455-9 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details