Vishay Precision Group Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B15K00FE12

Description
Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
Request a Quote
Description
Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... - RS02B15K00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...
RS02B15K00FE12
Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... RS02B15K00FE12
Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem...

Supplier's Site
Wirewound Resistor, 15Kohm, 3W, 1%; Resistance Vishay - 41K9244 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 15Kohm, 3W, 1%; Resistance Vishay
41K9244
Wirewound Resistor, 15Kohm, 3W, 1%; Resistance Vishay 41K9244
WIREWOUND RESISTOR, 15KOHM, 3W, 1%; Resistance:15kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 15KOHM, 3W, 1%; Resistance:15kohm; Product Range:RS Series; Power Rating:3W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number RS02B15K00FE12 41K9244
Product Name Wirewound ResistorSeries:RS; Resistance:15kohm; Resistance Tolerance:+/- 1 %; Power Rating:3W; Tem... Wirewound Resistor, 15Kohm, 3W, 1%; Resistance Vishay
Technology / Construction Wirewound Ceramic Composition; Wirewound
Tolerance 1 +/- % 1 +/- %
Power Rating 3 watts 3 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details