Vishay Intertechnology, Inc. Wirewound Resistors RS02B147R0FB12

Description
RS-2B 147 1% B12
Request a Quote Datasheet
Description
RS-2B 147 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS02B147R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B147R0FB12
Wirewound Resistors 3110-RS02B147R0FB12
RS-2B 147 1% B12

RS-2B 147 1% B12

Supplier's Site Datasheet
Res Wirewound 147 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B147R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 147 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B147R0FB12
Res Wirewound 147 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B147R0FB12
Res Wirewound 147 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 147 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS02B147R0FB12 RS02B147R0FB12
Product Name Wirewound Resistors Res Wirewound 147 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Category / Application Industrial
Resistance Range 147 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1617587 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers