Vishay Intertechnology, Inc. Res Wirewound 105 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B105R0FB12

Description
Res Wirewound 105 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 105 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 105 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk - RS02B105R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 105 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk
RS02B105R0FB12
Res Wirewound 105 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk RS02B105R0FB12
Res Wirewound 105 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 105 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Wirewound Resistors - 3110-RS02B105R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS02B105R0FB12
Wirewound Resistors 3110-RS02B105R0FB12
RS-2B 105 1% B12

RS-2B 105 1% B12

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS02B105R0FB12 3110-RS02B105R0FB12
Product Name Res Wirewound 105 Ohm 1% 3W ¦20ppm/¦C AXL Thru-Hole Bulk Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1249293 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details