Vishay Intertechnology, Inc. Res Wirewound 890m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01MR8900DE12

Description
Res Wirewound 890m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote
Description
Res Wirewound 890m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 890m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk - RS01MR8900DE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 890m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
RS01MR8900DE12
Res Wirewound 890m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk RS01MR8900DE12
Res Wirewound 890m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 890m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RS01MR8900DE12
Product Name Res Wirewound 890m Ohm 0.5% 1W ¦90ppm/¦C AXL Thru-Hole Bulk
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1363314 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375227-VMS-R500-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.5000 ohms
Tolerance 1 +/- %
View Details
2 suppliers