Vishay Intertechnology, Inc. Wirewound Resistors RS01AR8100FB12

Description
RS-1A .81 1% B12
Request a Quote Datasheet
Description
RS-1A .81 1% B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01AR8100FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR8100FB12
Wirewound Resistors 3110-RS01AR8100FB12
RS-1A .81 1% B12

RS-1A .81 1% B12

Supplier's Site Datasheet
Res Wirewound 810m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole - RS01AR8100FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 810m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole
RS01AR8100FB12
Res Wirewound 810m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole RS01AR8100FB12
Res Wirewound 810m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole

Res Wirewound 810m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01AR8100FB12 RS01AR8100FB12
Product Name Wirewound Resistors Res Wirewound 810m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole
Category / Application Industrial
Resistance Range 0.8100 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Chassis Mount Resistors - 1468329 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details