Vishay Intertechnology, Inc. Wirewound Resistors RS01AR3320FS74

Description
RS-1A .332 1% S74
Request a Quote Datasheet
Description
RS-1A .332 1% S74
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01AR3320FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR3320FS74
Wirewound Resistors 3110-RS01AR3320FS74
RS-1A .332 1% S74

RS-1A .332 1% S74

Supplier's Site Datasheet
Res Wirewound 332m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R - RS01AR3320FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 332m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
RS01AR3320FS74
Res Wirewound 332m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R RS01AR3320FS74
Res Wirewound 332m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 332m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors
Product Number 3110-RS01AR3320FS74 RS01AR3320FS74
Product Name Wirewound Resistors Res Wirewound 332m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Category / Application Industrial
Resistance Range 0.3320 ohms
Tolerance 1 +/- % 1 +/- %
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details