Vishay Intertechnology, Inc. Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R RS01AR2400FS74

Description
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R - RS01AR2400FS74 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R
RS01AR2400FS74
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R RS01AR2400FS74
Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Wirewound Resistors - 3110-RS01AR2400FS74 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01AR2400FS74
Wirewound Resistors 3110-RS01AR2400FS74
RS-1A .24 1% S74

RS-1A .24 1% S74

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Wirewound Resistors
Product Number RS01AR2400FS74 3110-RS01AR2400FS74
Product Name Res Wirewound 240m Ohm 1% 1W ¦90ppm/¦C AXL Thru-Hole T/R Wirewound Resistors
Technology / Construction Wirewound
Mounting / Packaging ThroughHole
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 90 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A6R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details